Radiall Attenuators R411716124

Description
RF Attenuators 16dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411716124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 16dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411716124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411716124
Attenuator - Fixed Coaxial R411716124
3 GHz 1W 16 dB QMA Attenuator

3 GHz 1W 16 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411716124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411716124
RF and Wireless - Attenuators R411716124
ATTENUATOR: QMA 16DB 6GHZ 1W 50O

ATTENUATOR: QMA 16DB 6GHZ 1W 50O

Supplier's Site
Attenuators - R411716124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411716124
Attenuators R411716124
RF Attenuators 16dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411716124-ND R411716124 R411716124 R411716124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details