Spectrum Control Attenuator - PCB Mount PCAAW-5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCAAW-5 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCAAW-5
Attenuator - PCB Mount PCAAW-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCAAW-5
Product Name Attenuator - PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - AA109-310LF - 109551-AA109-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Attenuators - 3157-YAT-5A+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers