Radiall Attenuators R411711124

Description
RF Attenuators 11dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 11dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411711124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 11dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411711124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411711124
Attenuator - Fixed Coaxial R411711124
6 GHz 1W 11 dB QMA Attenuator

6 GHz 1W 11 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411711124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411711124
RF and Wireless - Attenuators R411711124
ATTENUATOR: QMA 11DB 6GHZ 1W 50O

ATTENUATOR: QMA 11DB 6GHZ 1W 50O

Supplier's Site
Attenuators - R411711124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411711124
Attenuators R411711124
RF Attenuators 11dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 11dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411711124-ND R411711124 R411711124 R411711124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 11 dB 11 dB 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-RCAT-07+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details