MACOM Attenuator - Variable Voltage MAAVCC0001TR

Description
MACOM's MAAVCC0001 is a PIN diode based voltage variable attenuator. This device is in a 6mm square, 28 lead, plastic CSP Package, suitable for surface mounting on PCBs. These attenuators have linear operating power an input intercept point levels 15 - 20 dB better than GaAs FET MMIC voltage variable attenuators. They are ideally suite for use where low distortion, high linear operating power an high dynamic range are required. These devices are optimized for the GSM frequency band, but exhibit excellent performance and repeatability over the entire specified frequency band. The MAAVCC0001 is ideally suited for wireless communications systems.
Request a Quote Datasheet
Description
MACOM's MAAVCC0001 is a PIN diode based voltage variable attenuator. This device is in a 6mm square, 28 lead, plastic CSP Package, suitable for surface mounting on PCBs. These attenuators have linear operating power an input intercept point levels 15 - 20 dB better than GaAs FET MMIC voltage variable attenuators. They are ideally suite for use where low distortion, high linear operating power an high dynamic range are required. These devices are optimized for the GSM frequency band, but exhibit excellent performance and repeatability over the entire specified frequency band. The MAAVCC0001 is ideally suited for wireless communications systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - MAAVCC0001TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAVCC0001TR
Attenuator - Variable Voltage MAAVCC0001TR
MACOM's MAAVCC0001 is a PIN diode based voltage variable attenuator. This device is in a 6mm square, 28 lead, plastic CSP Package, suitable for surface mounting on PCBs. These attenuators have linear operating power an input intercept point levels 15 - 20 dB better than GaAs FET MMIC voltage variable attenuators. They are ideally suite for use where low distortion, high linear operating power an high dynamic range are required. These devices are optimized for the GSM frequency band, but exhibit excellent performance and repeatability over the entire specified frequency band. The MAAVCC0001 is ideally suited for wireless communications systems.

MACOM's MAAVCC0001 is a PIN diode based voltage variable attenuator. This device is in a 6mm square, 28 lead, plastic CSP Package, suitable for surface mounting on PCBs. These attenuators have linear operating power an input intercept point levels 15 - 20 dB better than GaAs FET MMIC voltage variable attenuators. They are ideally suite for use where low distortion, high linear operating power an high dynamic range are required. These devices are optimized for the GSM frequency band, but exhibit excellent performance and repeatability over the entire specified frequency band. The MAAVCC0001 is ideally suited for wireless communications systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MAAVCC0001TR
Product Name Attenuator - Variable Voltage
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details