Radiall Attenuators R411710124

Description
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411710124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411710124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411710124
Attenuator - Fixed Coaxial R411710124
6 GHz 1W 10 dB QMA Attenuator

6 GHz 1W 10 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - R411710124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411710124
Attenuators R411710124
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411710124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411710124
RF and Wireless - Attenuators R411710124
ATTENUATOR: QMA 10DB 6GHZ 1W 50O

ATTENUATOR: QMA 10DB 6GHZ 1W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411710124-ND R411710124 R411710124 R411710124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-RVA-3000R+DKR-ND - DigiKey
Specs
Attenuation 0.0 to 50 dB
Package Type 16-SMD, No Lead
View Details
Fixed Attenuators - NFA2602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details