Radiall Attenuator - Fixed Coaxial R412510124

Description
1W DC-3 GHz TNC Coaxial Attenuator
Request a Quote Datasheet
Description
1W DC-3 GHz TNC Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412510124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412510124
Attenuator - Fixed Coaxial R412510124
1W DC-3 GHz TNC Coaxial Attenuator

1W DC-3 GHz TNC Coaxial Attenuator

Supplier's Site Datasheet
RF Attenuators - 2968087 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2968087
RF Attenuators 2968087
TNC 10dB ATTENUATOR

TNC 10dB ATTENUATOR

Supplier's Site
Attenuators - 2201-R412510124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412510124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412510124
RF and Wireless - Attenuators R412510124
ATTENUATOR: TNC 10DB 3GHZ 1W 50O

ATTENUATOR: TNC 10DB 3GHZ 1W 50O

Supplier's Site
Attenuators - R412510124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412510124
Attenuators R412510124
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412510124 2968087 2201-R412510124-ND R412510124 R412510124
Product Name Attenuator - Fixed Coaxial RF Attenuators Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-N3W20+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-2000-4000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 2 GHz
View Details