Radiall Attenuators R413301000

Description
RF Attenuators 1dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413301000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413301000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413301000
Attenuator - Fixed Coaxial R413301000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 1 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 1 dB

Supplier's Site Datasheet
Attenuators - R413301000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413301000
Attenuators R413301000
RF Attenuators 1dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413301000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413301000
RF and Wireless - Attenuators R413301000
ATTENUATOR: SMA 2.9 1DB 40GHZ 2W

ATTENUATOR: SMA 2.9 1DB 40GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413301000-ND R413301000 R413301000 R413301000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details