Radiall Attenuators R411803124

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411803124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411803124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411803124
Attenuator - Fixed Coaxial R411803124
SMA Attenuator 3 dB 6 GHz 1W

SMA Attenuator 3 dB 6 GHz 1W

Supplier's Site Datasheet
RF Attenuators - 2859539 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859539
RF Attenuators 2859539
SMA plug - skt attenuator,3dB DC - 3GHz

SMA plug - skt attenuator,3dB DC - 3GHz

Supplier's Site
Attenuators - R411803124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411803124
Attenuators R411803124
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411803124-ND R411803124 2859539 R411803124
Product Name Attenuators Attenuator - Fixed Coaxial RF Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details