Radiall Attenuators R412413124

Description
RF Attenuators 13dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412413124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 13dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412413124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412413124
Attenuator - Fixed Coaxial R412413124
BNC Attenuator 13 dB 3 GHz 1W

BNC Attenuator 13 dB 3 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412413124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412413124
RF and Wireless - Attenuators R412413124
ATTENUATOR: BNC 13DB 3 GHZ 1W 50

ATTENUATOR: BNC 13DB 3 GHZ 1W 50

Supplier's Site
Attenuators - R412413124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412413124
Attenuators R412413124
RF Attenuators 13dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 13dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412413124-ND R412413124 R412413124 R412413124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details