pSemi Attenuators PE43670A-Z

Description
50 7BIT 31.75DB 0.25DB DIGITAL S
Request a Quote Datasheet
Description
50 7BIT 31.75DB 0.25DB DIGITAL S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-PE43670A-ZCT-ND - DigiKey
Thief River Falls, MN, United States
50 7BIT 31.75DB 0.25DB DIGITAL S

50 7BIT 31.75DB 0.25DB DIGITAL S

Buy Now Datasheet
Attenuators - 1046-PE43670A-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
50 7BIT 31.75DB 0.25DB DIGITAL S

50 7BIT 31.75DB 0.25DB DIGITAL S

Buy Now Datasheet
Attenuators - 1046-PE43670A-ZTR-ND - DigiKey
Thief River Falls, MN, United States
50 7BIT 31.75DB 0.25DB DIGITAL S

50 7BIT 31.75DB 0.25DB DIGITAL S

Buy Now Datasheet
Attenuator - Digitally Controlled - PE43670A-Z - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43670A-Z
Attenuator - Digitally Controlled PE43670A-Z
The PE43670 is a high linearity, 7-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 31.75 dB attenuation range in 0.25 dB steps. The Peregrine 50 Ohm RF DSA provides a parallel or serial-addressable CMOS control interface. It maintains high attenuation accuracy over frequency and temperature and exhibits very low insertion loss and low power consumption. Performance does not change with VDD due to on-board regulator. This Peregrine DSA is available in a 5x5 mm 32-lead QFN footprint. The PE43670 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE43670 is a high linearity, 7-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 31.75 dB attenuation range in 0.25 dB steps. The Peregrine 50 Ohm RF DSA provides a parallel or serial-addressable CMOS control interface. It maintains high attenuation accuracy over frequency and temperature and exhibits very low insertion loss and low power consumption. Performance does not change with VDD due to on-board regulator. This Peregrine DSA is available in a 5x5 mm 32-lead QFN footprint.

The PE43670 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1046-PE43670A-ZCT-ND PE43670A-Z
Product Name Attenuators Attenuator - Digitally Controlled
Attenuation 0.0 to 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details