Radiall Attenuator - Fixed Coaxial R412402000

Description
BNC Attenuator 2 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 2 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412402000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412402000
Attenuator - Fixed Coaxial R412402000
BNC Attenuator 2 dB 2 GHz 2W

BNC Attenuator 2 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412402000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - R412402000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412402000
Attenuators R412402000
RF Attenuators 2dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 2dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412402000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412402000
RF and Wireless - Attenuators R412402000
ATTENUATOR: BNC 2DB 2GHZ 2W 50OH

ATTENUATOR: BNC 2DB 2GHZ 2W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412402000 2201-R412402000-ND R412402000 R412402000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-9W2+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details