Radiall Attenuator - Fixed Coaxial R411818121

Description
SMA Attenuator 18 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 18 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411818121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411818121
Attenuator - Fixed Coaxial R411818121
SMA Attenuator 18 dB 18 GHz 2W

SMA Attenuator 18 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R411818121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411818121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411818121
RF and Wireless - Attenuators R411818121
ATTENUATOR: SMA.75 18DB 18GHZ 2W

ATTENUATOR: SMA.75 18DB 18GHZ 2W

Supplier's Site
Attenuators - R411818121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411818121
Attenuators R411818121
RF Attenuators 18dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411818121 2201-R411818121-ND R411818121 R411818121
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details