MACOM Attenuator - PCB Mount MAT10060

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - MAT10060 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10060
Attenuator - PCB Mount MAT10060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - 852-MAT10060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10060
Attenuator 852-MAT10060
RF ATTENUATOR 6DB DIE Product overview: MAT10060 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10060 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 6DB DIE Product overview: MAT10060 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAT10060
925169-MAT10060
Attenuators - MAT10060 925169-MAT10060
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925169-MAT10060 Features: RF Attenuators 6dB 0 Hz ~ 40 GHz 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925169-MAT10060
Features: RF Attenuators 6dB 0 Hz ~ 40 GHz 2W Die
Package: Tray
Package: Die
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8533.21.0020

Buy Now Datasheet
Attenuators - MAT10060 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10060
Attenuators MAT10060
RF Attenuators 6dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 6dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAT10060 852-MAT10060 925169-MAT10060 MAT10060
Product Name Attenuator - PCB Mount Attenuator Attenuators - MAT10060 Attenuators
Frequency 20 GHz 0.0 to 20 GHz 0.0 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details