Radiall Attenuators R411707124

Description
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411707124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411707124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411707124
Attenuator - Fixed Coaxial R411707124
6 GHz 1W 7 dB QMA Attenuator

6 GHz 1W 7 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411707124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411707124
RF and Wireless - Attenuators R411707124
ATTENUATOR: QMA 7DB 6GHZ 1W 50OH

ATTENUATOR: QMA 7DB 6GHZ 1W 50OH

Supplier's Site
Attenuators - R411707124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411707124
Attenuators R411707124
RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411707124-ND R411707124 R411707124 R411707124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7122946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details