Radiall Attenuator - Fixed Coaxial R412718124

Description
1W DC-3 GHz N Coaxial Attenuator
Request a Quote Datasheet
Description
1W DC-3 GHz N Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412718124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412718124
Attenuator - Fixed Coaxial R412718124
1W DC-3 GHz N Coaxial Attenuator

1W DC-3 GHz N Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R412718124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 18dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412718124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412718124
Attenuators R412718124
RF Attenuators 18dB 0 Hz ~ 4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 18dB 0 Hz ~ 4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412718124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412718124
RF and Wireless - Attenuators R412718124
ATTENUATOR: N 18DB 6GHZ 1W 50OHM

ATTENUATOR: N 18DB 6GHZ 1W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412718124 2201-R412718124-ND R412718124 R412718124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342D-D12797-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details