Radiall Attenuator - Fixed Coaxial R412712124

Description
N Attenuator 12 dB 6 GHz 1W
Request a Quote Datasheet
Description
N Attenuator 12 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412712124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412712124
Attenuator - Fixed Coaxial R412712124
N Attenuator 12 dB 6 GHz 1W

N Attenuator 12 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412712124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 12dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412712124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412712124
RF and Wireless - Attenuators R412712124
ATTENUATOR: N 12DB 6GHZ 1W 50OHM

ATTENUATOR: N 12DB 6GHZ 1W 50OHM

Supplier's Site
Attenuators - R412712124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412712124
Attenuators R412712124
RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412712124 2201-R412712124-ND R412712124 R412712124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06989-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details