Radiall Attenuators R412504124

Description
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412504124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412504124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412504124
Attenuator - Fixed Coaxial R412504124
TNC Attenuator, 4 dB, 3 GHz, 1W

TNC Attenuator, 4 dB, 3 GHz, 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412504124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412504124
RF and Wireless - Attenuators R412504124
ATTENUATOR: TNC 4DB 3GHZ 1W 50 O

ATTENUATOR: TNC 4DB 3GHZ 1W 50 O

Supplier's Site
Attenuators - R412504124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412504124
Attenuators R412504124
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412504124-ND R412504124 R412504124 R412504124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D09402-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details