Radiall Attenuator - Fixed Coaxial R412716124

Description
1W DC-3 GHz N Coaxial Attenuator
Request a Quote Datasheet
Description
1W DC-3 GHz N Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412716124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412716124
Attenuator - Fixed Coaxial R412716124
1W DC-3 GHz N Coaxial Attenuator

1W DC-3 GHz N Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R412716124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412716124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412716124
Attenuators R412716124
RF Attenuators 16dB 0 Hz ~ 4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 16dB 0 Hz ~ 4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412716124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412716124
RF and Wireless - Attenuators R412716124
ATTENUATOR: N 16DB 6GHZ 1W 50OHM

ATTENUATOR: N 16DB 6GHZ 1W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412716124 2201-R412716124-ND R412716124 R412716124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details