Radiall Attenuators R411805124

Description
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411805124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411805124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411805124
Attenuator - Fixed Coaxial R411805124
SMA Attenuator 5 dB 6 GHz 1W

SMA Attenuator 5 dB 6 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411805124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411805124
RF and Wireless - Attenuators R411805124
ATTENUATOR: SMA.75 5DB 6GHZ 1W 5

ATTENUATOR: SMA.75 5DB 6GHZ 1W 5

Supplier's Site
Attenuators - R411805124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411805124
Attenuators R411805124
RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411805124-ND R411805124 R411805124 R411805124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 5 dB 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details