Radiall Attenuator - Fixed Coaxial R412402124

Description
BNC Attenuator 2 dB 3 GHz 1W
Request a Quote Datasheet
Description
BNC Attenuator 2 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412402124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412402124
Attenuator - Fixed Coaxial R412402124
BNC Attenuator 2 dB 3 GHz 1W

BNC Attenuator 2 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412402124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412402124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412402124
RF and Wireless - Attenuators R412402124
ATTENUATOR: BNC 2DB 3 GHZ 1W 50O

ATTENUATOR: BNC 2DB 3 GHZ 1W 50O

Supplier's Site
Attenuators - R412402124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412402124
Attenuators R412402124
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412402124 2201-R412402124-ND R412402124 R412402124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details