Radiall Attenuators R411715124

Description
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411715124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411715124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411715124
Attenuator - Fixed Coaxial R411715124
3 GHz 1W 15 dB QMA Attenuator

3 GHz 1W 15 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - R411715124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411715124
Attenuators R411715124
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411715124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411715124
RF and Wireless - Attenuators R411715124
ATTENUATOR: QMA 15DB 6GHZ 1W 50O

ATTENUATOR: QMA 15DB 6GHZ 1W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411715124-ND R411715124 R411715124 R411715124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details