Radiall Attenuators R412415124

Description
RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412415124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412415124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412415124
Attenuator - Fixed Coaxial R412415124
BNC Attenuator 15 dB 3 GHz 1W

BNC Attenuator 15 dB 3 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412415124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412415124
RF and Wireless - Attenuators R412415124
ATTENUATOR: BNC 15DB 3 GHZ 1W 50

ATTENUATOR: BNC 15DB 3 GHZ 1W 50

Supplier's Site
Attenuators - R412415124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412415124
Attenuators R412415124
RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412415124-ND R412415124 R412415124 R412415124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 7123122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Jitter Attenuators - SI5342A-D13755-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details