pSemi Attenuators PE4314A-Z

Description
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1147-2-ND
Attenuators 1046-1147-2-ND
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet
6Bit 2.5GHz Attenuator - 852-PE4314A-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6Bit 2.5GHz Attenuator
852-PE4314A-Z
6Bit 2.5GHz Attenuator 852-PE4314A-Z
6Bit 0.5dBStep 31.5dB 2.5GHz T/R Product overview: PE4314A-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Bit, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6Bit, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4314A-Z can be used for catalog matching and distributor lookup.

6Bit 0.5dBStep 31.5dB 2.5GHz T/R Product overview: PE4314A-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Bit, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6Bit, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4314A-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - PE4314A-Z - 1236804-PE4314A-Z - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - PE4314A-Z
1236804-PE4314A-Z
Attenuators - PE4314A-Z 1236804-PE4314A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236804-PE4314A-Z Manufacturer Homepage: www.psemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236804-PE4314A-Z
Manufacturer Homepage: www.psemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Attenuator - Digitally Controlled - PE4314A-Z - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE4314A-Z
Attenuator - Digitally Controlled PE4314A-Z
The PE4314 is a 75Ω HaRP™ technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a frequency range from 1 MHz to 2.5 GHz. It features glitch-less attenuation state transitions and supports 1.8V control voltage and an extended operating temperature range up to +105 °C, making this device ideal for multiple wired broadband applications. The PE4314 is a pin-compatible upgraded version of the PE4304, PE4307, PE4308 and PE43404. An integrated digital control interface supports both Serial and Parallel programming of the attenuation, including the capability to program an initial attenuation state at power up. The PE4314 covers a 31.5 dB attenuation range in a 0.5 dB step. It is capable of maintaining 0.5 dB monotonicity through 2.5 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE4314 is a 75Ω HaRP™ technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a frequency range from 1 MHz to 2.5 GHz. It features glitch-less attenuation state transitions and supports 1.8V control voltage and an extended operating temperature range up to +105 °C, making this device ideal for multiple wired broadband applications.

The PE4314 is a pin-compatible upgraded version of the PE4304, PE4307, PE4308 and PE43404. An integrated digital control interface supports both Serial and Parallel programming of the attenuation, including the capability to program an initial attenuation state at power up.

The PE4314 covers a 31.5 dB attenuation range in a 0.5 dB step. It is capable of maintaining 0.5 dB monotonicity through 2.5 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

Supplier's Site Datasheet
Attenuators - PE4314A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE4314A-Z
Attenuators PE4314A-Z
RF Attenuators 31.5dB 1 MHz ~ 2.5 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 1 MHz ~ 2.5 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1046-1147-2-ND 852-PE4314A-Z 1236804-PE4314A-Z PE4314A-Z PE4314A-Z
Product Name Attenuators 6Bit 2.5GHz Attenuator Attenuators - PE4314A-Z Attenuator - Digitally Controlled Attenuators
Attenuation 31.5 dB 31.5 dB
Package Type 20-VFQFN Exposed Pad QFN 20-VFQFN Exposed Pad
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details