MACOM 12 GHz Attenuator MAAV-011017-TR0500

Description
Attenuators Attenuator, VVA, DC-12 GHz, 50ohms Product overview: MAAV-011017-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 12 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011017-TR05 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators Attenuator, VVA, DC-12 GHz, 50ohms Product overview: MAAV-011017-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 12 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011017-TR05 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHz Attenuator - 852-MAAV-011017-TR0500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 GHz Attenuator
852-MAAV-011017-TR0500
12 GHz Attenuator 852-MAAV-011017-TR0500
Attenuators Attenuator, VVA, DC-12 GHz, 50ohms Product overview: MAAV-011017-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 12 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011017-TR05 00 can be used for catalog matching and distributor lookup.

Attenuators Attenuator, VVA, DC-12 GHz, 50ohms Product overview: MAAV-011017-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 12 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011017-TR0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-MAAV-011017-TR0500-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, VVA, DC-12 GHZ, 50OH

ATTENUATOR, VVA, DC-12 GHZ, 50OH

Buy Now Datasheet
Attenuator - Variable Voltage - MAAV-011017-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAV-011017-TR0500
Attenuator - Variable Voltage MAAV-011017-TR0500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAV-011017-TR0500 1465-MAAV-011017-TR0500-ND MAAV-011017-TR0500
Product Name 12 GHz Attenuator Attenuators Attenuator - Variable Voltage
Package Type Reel 16-VFQFN Exposed Pad PQFN
Attenuation 32 dB
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details