Radiall Attenuator - Fixed Coaxial R412514000

Description
TNC Attenuator 14 dB 2 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 14 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412514000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412514000
Attenuator - Fixed Coaxial R412514000
TNC Attenuator 14 dB 2 GHz 2W

TNC Attenuator 14 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412514000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 14dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412514000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412514000
Attenuators R412514000
RF Attenuators 14dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 14dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412514000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412514000
RF and Wireless - Attenuators R412514000
ATTENUATOR: TNC 15DB 2GHZ 2W 50O

ATTENUATOR: TNC 15DB 2GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412514000 2201-R412514000-ND R412514000 R412514000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details