Radiall Attenuator - Fixed Coaxial R412709124

Description
N Attenuator 9 dB 6 GHz 1W
Request a Quote Datasheet
Description
N Attenuator 9 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412709124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412709124
Attenuator - Fixed Coaxial R412709124
N Attenuator 9 dB 6 GHz 1W

N Attenuator 9 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412709124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412709124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412709124
Attenuators R412709124
RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412709124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412709124
RF and Wireless - Attenuators R412709124
ATTENUATOR: N 9 DB 6GHZ 1W 50OHM

ATTENUATOR: N 9 DB 6GHZ 1W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412709124 2201-R412709124-ND R412709124 R412709124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details