MACOM Attenuators - MAT10040 MAT10040

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925167-MAT10040 Features: RF Attenuators 4dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925167-MAT10040 Features: RF Attenuators 4dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - MAT10040
925167-MAT10040
Attenuators - MAT10040 925167-MAT10040
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925167-MAT10040 Features: RF Attenuators 4dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925167-MAT10040
Features: RF Attenuators 4dB 2W Die
Package: Tray
Package: Die
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8533.21.0020

Buy Now Datasheet
Attenuators - 1700-1003-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1700-1003-ND
Attenuators 1700-1003-ND
RF Attenuators 4dB 0Hz ~ 20GHz 2W Die

RF Attenuators 4dB 0Hz ~ 20GHz 2W Die

Buy Now Datasheet
Attenuator - PCB Mount - MAT10040 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10040
Attenuator - PCB Mount MAT10040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - 852-MAT10040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10040
Attenuator 852-MAT10040
RF ATTENUATOR 4DB DIE Product overview: MAT10040 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10040 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 4DB DIE Product overview: MAT10040 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAT10040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10040
Attenuators MAT10040
RF Attenuators 4dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 4dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 925167-MAT10040 1700-1003-ND MAT10040 852-MAT10040 MAT10040
Product Name Attenuators - MAT10040 Attenuators Attenuator - PCB Mount Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-PAT-3+CT-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers