Radiall Attenuator - Fixed Coaxial R412420000

Description
BNC Attenuator 19 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 19 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412420000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412420000
Attenuator - Fixed Coaxial R412420000
BNC Attenuator 19 dB 2 GHz 2W

BNC Attenuator 19 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412420000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412420000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412420000
RF and Wireless - Attenuators R412420000
ATTENUATOR: BNC 20DB 2GHZ 2W 50O

ATTENUATOR: BNC 20DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412420000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412420000
Attenuators R412420000
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412420000 2201-R412420000-ND R412420000 R412420000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details