Radiall Attenuator - Fixed Coaxial R412300124

Description
QN Attenuator 0 dB 3 GHz 1W
Request a Quote Datasheet
Description
QN Attenuator 0 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412300124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412300124
Attenuator - Fixed Coaxial R412300124
QN Attenuator 0 dB 3 GHz 1W

QN Attenuator 0 dB 3 GHz 1W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R412300124
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details