Radiall Attenuator - Fixed Coaxial R411804000

Description
SMA Attenuator 4 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 4 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411804000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411804000
Attenuator - Fixed Coaxial R411804000
SMA Attenuator 4 dB 15 GHz 2W

SMA Attenuator 4 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411804000
RF and Wireless - Attenuators R411804000
ATT SMA.75 4DB 15GHZ 2W

ATT SMA.75 4DB 15GHZ 2W

Supplier's Site
Attenuators - R411804000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411804000
Attenuators R411804000
RF Attenuators 4dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411804000 R411804000 R411804000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-UNAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details