Radiall Attenuator - Fixed Coaxial R412411124

Description
BNC Attenuator 11 dB 3 GHz 1W
Request a Quote Datasheet
Description
BNC Attenuator 11 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412411124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412411124
Attenuator - Fixed Coaxial R412411124
BNC Attenuator 11 dB 3 GHz 1W

BNC Attenuator 11 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412411124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 11dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuators - R412411124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412411124
Attenuators R412411124
RF Attenuators 11dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 11dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412411124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412411124
RF and Wireless - Attenuators R412411124
ATTENUATOR: BNC 11DB 3 GHZ 1W 50

ATTENUATOR: BNC 11DB 3 GHZ 1W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412411124 2201-R412411124-ND R412411124 R412411124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details