Spectrum Control Attenuator - PCB Mount PCAAW-T3

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCAA-W-T3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCAA-W-T3
Attenuator - PCB Mount PCAA-W-T3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCAA-W-T3
Product Name Attenuator - PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details