Radiall Attenuators R412702124

Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412702124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412702124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412702124
Attenuator - Fixed Coaxial R412702124
N Attenuator 2 dB 6 GHz 1W

N Attenuator 2 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - R412702124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412702124
Attenuators R412702124
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412702124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412702124
RF and Wireless - Attenuators R412702124
ATTENUATOR: N 2DB 6GHZ 1W 50OHMS

ATTENUATOR: N 2DB 6GHZ 1W 50OHMS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412702124-ND R412702124 R412702124 R412702124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 2 dB 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-30+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 29.4 dB
View Details