Microchip Technology, Inc. Attenuator - Variable Voltage MMS005AA

Description
DC to 40 GHz MMIC Medium Power Voltage Controlled Attenuator. The MMS005AA is a medium-power DC-40 GHz PHEMT FET attenuator. The performance of the device is controlled by two bias voltages, Vseries and Vshunt. The bias voltages control the match and attenuation of the device when varied between -1V and +0.5V DC.
Request a Quote
Description
DC to 40 GHz MMIC Medium Power Voltage Controlled Attenuator. The MMS005AA is a medium-power DC-40 GHz PHEMT FET attenuator. The performance of the device is controlled by two bias voltages, Vseries and Vshunt. The bias voltages control the match and attenuation of the device when varied between -1V and +0.5V DC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - MMS005AA - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MMS005AA
Attenuator - Variable Voltage MMS005AA
DC to 40 GHz MMIC Medium Power Voltage Controlled Attenuator. The MMS005AA is a medium-power DC-40 GHz PHEMT FET attenuator. The performance of the device is controlled by two bias voltages, Vseries and Vshunt. The bias voltages control the match and attenuation of the device when varied between -1V and +0.5V DC.

DC to 40 GHz MMIC Medium Power Voltage Controlled Attenuator. The MMS005AA is a medium-power DC-40 GHz PHEMT FET attenuator. The performance of the device is controlled by two bias voltages, Vseries and Vshunt. The bias voltages control the match and attenuation of the device when varied between -1V and +0.5V DC.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MMS005AA
Product Name Attenuator - Variable Voltage
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12323-303LF - 190333-SKY12323-303LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details