Radiall Attenuators R412720000

Description
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412720000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412720000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412720000
Attenuator - Fixed Coaxial R412720000
N Attenuator 20 dB 2 GHz 2W

N Attenuator 20 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412720000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412720000
RF and Wireless - Attenuators R412720000
ATTENUATOR: N 20DB 2GHZ 2W 50OHM

ATTENUATOR: N 20DB 2GHZ 2W 50OHM

Supplier's Site
Attenuators - R412720000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412720000
Attenuators R412720000
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412720000-ND R412720000 R412720000 R412720000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details