MACOM Attenuators - MAT10080 MAT10080

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925170-MAT10080 Features: RF Attenuators 8dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925170-MAT10080 Features: RF Attenuators 8dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - MAT10080
925170-MAT10080
Attenuators - MAT10080 925170-MAT10080
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925170-MAT10080 Features: RF Attenuators 8dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925170-MAT10080
Features: RF Attenuators 8dB 2W Die
Package: Tray
Package: Die
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8533.21.0020

Buy Now Datasheet
Attenuator - PCB Mount - MAT10080 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10080
Attenuator - PCB Mount MAT10080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - 852-MAT10080 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10080
Attenuator 852-MAT10080
RF ATTENUATOR 8DB DIE Product overview: MAT10080 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10080 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 8DB DIE Product overview: MAT10080 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAT10080 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10080
Attenuators MAT10080
RF Attenuators 8dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 8dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 925170-MAT10080 MAT10080 852-MAT10080 MAT10080
Product Name Attenuators - MAT10080 Attenuator - PCB Mount Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details