Solid State 3PST-NO (3 Form A) Module
SSR RELAY 3PST-NO 50A 48-600V
SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/50A, 4-32VDC IN, INSTANTANEOUS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 172-PM6760D50RP-ND | PM6760D50RP | 25AK2494 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, 3-Phase, Panel Mount, 600Vac/50A, 4-32Vdc In, Instantaneous Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |