The PCS15 series is a DC input solid state relay with TRIAC output, rated for load currents of 10A, 15A, 20A, 25A, or 40A and load voltages up to 280VAC or 440VAC. It features optical isolation, a built-in RC snubber, and zero-crossing or random turn-on switching. The device operates with a 4-32VDC input, has a maximum on-state voltage drop of 1.5Vrms, and withstands 2500VAC isolation between input and output. It includes an indicator LED and screw terminals, with a base size of 58.00mm × 47.50mm × 28.70mm and a weight of approximately 70g. Operating temperature ranges from -30°C to 80°C, and it requires proper heat sinking for load currents above 25A.
SSR RELAY 10A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-240A-10ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |