Solid State SPST-NC (1 Form B) 4-SIP
SSR RELAY, PCB MOUNT SIP, 60VD C/3A, 3-32VDC IN, BJT OUTPUT,
Relay;SSR;Gen Purp;SPST-NC;Cur-Rtg
SSR RELAY SPST-NC 3A 3-60V
Solid State Relays - PCB Mount PCB SIP SSR 60VDC 3A, 3-32VDC, N.C.
SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-N
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1589-ND | MPDCD3-B | 70130590 | MPDCD3-B | MPDCD3-B | 37M4547 |
| Product Name | Solid State Relays | SSR RELAY, PCB MOUNT SIP, 60VD C/3A, 3-32VDC IN, BJT OUTPUT, | Relay;SSR;Gen Purp;SPST-NC;Cur-Rtg 3A;Ctrl-V 3-32DC;Vol-Rtg 3-60DC;PCB Mnt;4 Pin | Relays - Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom |
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Switch Configuration | FormB | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |