Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 100A 3-75V
Solid State Relays - Industrial Mount 48V/100A 12.5/12.0V Ctrl LVD W/Pad
SOLID STATE RELAY, 100A, 12-12.5V, PANEL; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2243-ND | LVD75C100H | LVD75C100H | 41X8042 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 100A, 12-12.5V, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 12 to 12.5 volts |