The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC. This variant supports a 10 A continuous load current and a 240 A dielectric strength rating for 48~280 VAC operation, with zero-crossing switching and an integrated LED status indicator. The relay features optical isolation, a built-in RC snubber, and a maximum on-state voltage drop of 1.5 Vrms. It is mounted via screw terminals, with a base plate measuring 58.00 mm x 47.50 mm x 6.50 mm and a weight of approximately 70 g. The device operates within a temperature range of -30°C to 80°C and requires external heat sinking for loads above 25 A. The housing is fully epoxy resin filled, and terminal mounting torque for M4 screws is specified at 0.98~1.37 N·m.
SSR RELAY 10A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |