The PCS34-D-380A-50RYL is a DC input solid state relay with a 48~440 VAC load voltage range and a 50 A continuous load current rating. It features an SCR output, optical isolation, and zero-crossing switching. The relay includes an integrated varistor for overvoltage protection and a status LED. It uses screw terminals and is housed in a fully epoxy resin-filled enclosure. The control voltage range is 4~32 VDC, with a maximum input current of 25 mA. The dielectric strength between input and output is 4,000 VAC min, and the maximum on-state voltage drop is 1.7 Vrms. Thermal resistance from junction to case is 0.20 °C/W. The operating temperature range is -30°C to 80°C. The device requires a heat sink for proper thermal management and is not suitable for capacitive loads.
SSR RELAY 50A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-50RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |