The PCS34-D-480A-50ZL is a DC input solid state relay with a 48~530 VAC load voltage range and a 50 A continuous load current rating. It features zero-crossing switching, a screw terminal type, and an integrated status LED. The relay uses an SCR output with optical isolation between input and output, and has a dielectric strength of 4,000 VAC between input and output. The device is fully epoxy resin filled, weighs approximately 95 g, and operates within a temperature range of -30°C to 80°C. Thermal resistance from junction to case is 0.20 °C/W. Maximum on-state voltage drop is 1.7 Vrms, and maximum off-state leakage current is 10 mA. The relay requires a heat sink for proper operation and is not suitable for capacitive loads.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |