Solid State SPST-NO (1 Form A) 4-SIP
SSR, SIP, 660VAC/10A, 24VDC, RN; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:48VAC; Control Voltage Min:15VDC; RoHS Compliant: Yes
SSR RELAY SPST-NO 25A 48-660V
Solid State Relays - PCB Mount PCB SIP SSR 660VAC /10A, 24VDC, RN
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PFE480D25R-ND | 58T5016 | PFE480D25R | PFE480D25R |
| Product Name | Solid State Relays | Ssr, Sip, 660Vac/10A, 24Vdc, Rn; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; PCB | Through Hole | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |