IXYS Corporation Solid State Relays PLB190STR

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLB190STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PLB190STR-ND
Solid State Relays PLB190STR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLB190STR - 792401-PLB190STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLB190STR
792401-PLB190STR
Solid State Relays - PLB190STR 792401-PLB190STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 792401-PLB190STR Series: PLB, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 400 V Family Name: PLB190 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 25 Ohm Alternative Parts (Cross-Reference): PS7142L-1B-E4-A; PS7142L-1B-E3-A; PS7142L-1B-A; PLB190; Introduction Date: March 19, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 792401-PLB190STR
Series: PLB, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 130mA
Voltage - Load: 0 ~ 400 V
Family Name: PLB190
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 25 Ohm
Alternative Parts (Cross-Reference): PS7142L-1B-E4-A; PS7142L-1B-E3-A; PS7142L-1B-A; PLB190;
Introduction Date: March 19, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
PLB190STR
Relays - Solid State Relays PLB190STR
SSR RELAY SPST-NC 130MA 0-400V

SSR RELAY SPST-NC 130MA 0-400V

Supplier's Site
Solid State Relays - PCB Mount - PLB190STR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLB190STR
Solid State Relays - PCB Mount PLB190STR
Solid State Relays - PCB Mount Single Pole 1-Form-B 400V 130mA

Solid State Relays - PCB Mount Single Pole 1-Form-B 400V 130mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PLB190STR-ND 792401-PLB190STR PLB190STR PLB190STR
Product Name Solid State Relays Solid State Relays - PLB190STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products