Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount 90A 90-280VAC IOP, Elevator Scrw
SSR RELAY SPST-NO 90A 90-280V
Proportional Control SSR, Multifunction, Panel Mount, 280VAC/90A, IOP
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PMP2490WP-ND | PMP2490WP | PMP2490WP | 83AC8246 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Proportional Control Ssr, Multifunction, Panel Mount, 280Vac/90A, Iop Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |