The PCS34-D-480A-60ZL is a DC input solid state relay with SCR output, rated for 60 A load current and 48~530 VAC load voltage. It features zero-crossing switching, a 4~32 VDC input control voltage range, and 4,000 VAC dielectric strength between input and output. The device has optical isolation, an on-state voltage drop of 1.7 Vrms, and a maximum off-state leakage current of 10 mA. It includes a status LED and screw terminals, with a weight of approximately 95 g. Thermal resistance from junction to case is 0.20 °C/W, and it operates from -30°C to 80°C. The housing is fully epoxy resin filled.
SSR RELAY 60A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-60ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |