Picker Components Solid State Relays PCS15-24A-380A-40ZLQ

Description
SSR RELAY 40A 48~440VAC QUICK CO
Request a Quote
Description
SSR RELAY 40A 48~440VAC QUICK CO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for AC load switching with optical isolation between input and output. It supports load voltages of 48~280VAC or 48~440VAC and load currents of 10A, 15A, 20A, 25A, or 40A. This variant provides 40A output, 48~440VAC load range, zero-crossing switching, an indicator LED, and quick connect terminals. The device measures 58.00 mm x 47.50 mm x 28.70 mm and weighs approximately 70 g. It features a built-in RC snubber, 2500 VAC dielectric strength between output and base, 4000 VAC isolation between input and output, and operates from -30°C to 80°C. Thermal resistance junction-to-case ranges from 1.15°C/W. Maximum on-state voltage drop is 1.5 Vrms, and off-state leakage current is 10 mA. The unit is epoxy resin filled and requires a heat sink for proper thermal management.

Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for AC load switching with optical isolation between input and output. It supports load voltages of 48~280VAC or 48~440VAC and load currents of 10A, 15A, 20A, 25A, or 40A. This variant provides 40A output, 48~440VAC load range, zero-crossing switching, an indicator LED, and quick connect terminals. The device measures 58.00 mm x 47.50 mm x 28.70 mm and weighs approximately 70 g. It features a built-in RC snubber, 2500 VAC dielectric strength between output and base, 4000 VAC isolation between input and output, and operates from -30°C to 80°C. Thermal resistance junction-to-case ranges from 1.15°C/W. Maximum on-state voltage drop is 1.5 Vrms, and off-state leakage current is 10 mA. The unit is epoxy resin filled and requires a heat sink for proper thermal management.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS15-24A-380A-40ZLQ-ND - DigiKey
Thief River Falls, MN, United States
SSR RELAY 40A 48~440VAC QUICK CO

SSR RELAY 40A 48~440VAC QUICK CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS15-24A-380A-40ZLQ-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082308273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details