Manufacturer: Crydom Co.
Win Source Part Number: 791728-PFE240D25R
Series: PF, PowerFin
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 15 ~ 32VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 25A
Voltage - Load: 12 ~ 280 V
Family Name: PFE240D25
Categories: Relays
Manufacturer Package: 4-SIP
Introduction Date: November 06, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 25A 12-280V
SOLID STATE RELAY, 25A, 15V-32VDC, TH; Contact Configuration:SPST-N
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 791728-PFE240D25R | CC2250-ND | PFE240D25R | 37M5707 |
| Product Name | Solid State Relays - PFE240D25R | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 25A, 15V-32Vdc, Th; Contact Configuration Sensata/crydom |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 15 to 32 volts | 15 to 32 volts | ||
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) |