The PCS34-D-380A-80RYL is a DC input solid state relay with a 48~440 VAC load voltage range and an 80 A continuous load current capacity. It features SCR output, optical isolation, and random turn-on switching with a varistor (MOV) for overvoltage protection and an integrated status LED. The relay has a screw terminal type, a case temperature thermal resistance of 0.14 °C/W, and a dielectric strength of 4,000 VAC between input and output. The housing is fully epoxy resin filled, and it operates within a -30°C to 80°C temperature range. It weighs approximately 130 g and requires heat sinking for operation above 25°C.
SSR RELAY 80A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-80RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |